EN
  • EN
  • DE

AD5317ARUZ-REEL7

Part No AD5317ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5317ARUZ-REEL7CT, AD5317ARUZ-REEL7DKR, AD5317ARUZ-REEL7TR, AD5317ARUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909416-AD5317ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5317ARUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD5317ARUZ-REEL7 Digital-to-Analog Converter

The AD5317ARUZ-REEL7 is a high-performance, octal, 10-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC offers a compact and efficient solution for converting digital data into analog signals in a wide range of applications, including industrial automation, process control, and communication systems.

Encased in a TSSOP package, the AD5317ARUZ-REEL7 is designed for surface mount technology, making it well-suited for modern, space-constrained electronic assemblies. The device is provided in tape and reel form, indicated by the 'REEL7' suffix, which facilitates automated pick-and-place manufacturing processes, ensuring high throughput and cost-effectiveness for large-scale production.

This DAC features a versatile serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of microcontrollers and digital systems. Its octal channel architecture enables the simultaneous updating of multiple DAC outputs, which is critical for applications requiring precise timing and synchronization.

The AD5317ARUZ-REEL7 operates from a single 2.5V to 5.5V power supply, providing excellent power efficiency for portable and battery-powered devices. It also boasts a low power consumption, with a typical quiescent current of just 0.4 mA, further enhancing its suitability for energy-sensitive applications.

Key features of the AD5317ARUZ-REEL7 include:

  • 10-bit resolution for precise analog output
  • Octal channels for multiple signal outputs
  • Flexible serial interface compatible with several industry standards
  • Single-supply operation from 2.5V to 5.5V
  • Low power consumption for energy-efficient designs
  • Compact TSSOP package for space-saving applications
  • Guaranteed monotonic by design over all codes
  • On-chip output buffer amplifiers with rail-to-rail operation

Whether you're designing precision instrumentation, developing sophisticated control systems, or innovating in the field of digital communications, the AD5317ARUZ-REEL7 offers a reliable and high-quality solution for your digital-to-analog conversion needs. Analog Devices Inc. ensures that this component meets stringent performance criteria, making it a trustworthy choice for engineers and designers seeking accuracy and reliability in their electronic designs.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess