EN
  • EN
  • DE

AD5316RBCPZ-RL7

Part No AD5316RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT I2C/SRL 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel package
Resolution 10
Number of D/A Converters 4
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.12, ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 767114-AD5316RBCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5316
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5316RBCPZ-RL7 CAD Model

Description

Product Overview: AD5316RBCPZ-RL7

The AD5316RBCPZ-RL7 is a high-performance, quad-channel, 10-bit digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed to deliver precision and reliability, this DAC is ideally suited for a wide range of applications including industrial control systems, digital signal processing, and automated test equipment.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing fine-grain control over the analog output.
  • Quad Channels: It features four DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The DAC includes a 2-wire I²C-compatible serial interface that supports standard and fast mode data transfer rates.
  • Output Range: Users can select from various output ranges, providing flexibility for different application requirements.
  • Power Efficiency: With its low power consumption, the AD5316RBCPZ-RL7 is suitable for battery-powered devices and power-sensitive applications.
  • Packaging: The device comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Performance and Reliability

The AD5316RBCPZ-RL7 is designed to deliver consistent and accurate performance. Analog Devices Inc. is known for its rigorous testing and quality control, ensuring that each DAC meets the highest standards of reliability. The device's integrated precision reference minimizes the need for external components, thus simplifying design and reducing system cost.

Applications

With its robust feature set, the AD5316RBCPZ-RL7 is versatile enough to fit into a variety of applications. It is particularly useful in:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Digital Gain and Offset Adjustment
  • Automotive Systems

Whether you're developing sophisticated industrial equipment or designing a compact consumer device, the AD5316RBCPZ-RL7 from Analog Devices Inc. offers a blend of performance, power efficiency, and reliability that can help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5572 $51.3432
15+ $7.0213 $105.3195
23+ $6.8019 $156.4437
31+ $6.5825 $204.0575
40+ $6.3631 $254.5240
53+ $5.7048 $302.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess