EN
  • EN
  • DE

AD5314ACPZ-REEL7

Part No AD5314ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD VOUT 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.05
Temperature Range - Operating -40°C to 105°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 007978-AD5314ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5314ACPZ-REEL7 CAD Model

Description

Product Overview

The AD5314ACPZ-REEL7 is a high-performance, quad-channel, 10-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is designed for a variety of applications that require accurate digital-to-analog conversion, including industrial automation, process control, and data acquisition systems.

Key Features

  • Resolution: 10-bit DAC with four channels, enabling precise control over multiple outputs simultaneously.
  • Interface: Features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a variety of systems.
  • Output Range: The DAC outputs are available with a double-buffered output that can range from 0 V to VREF.
  • Power Supply: Operates from a single 2.5 V to 5.5 V power supply, providing flexibility for various power environments.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered devices and portable equipment.
  • Package: Comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The AD5314ACPZ-REEL7 is versatile and can be used in a wide range of applications, some of which include:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources
  • Portable Instrumentation

Ordering Information

The product is available in a tape and reel format, denoted by the "REEL7" suffix, making it suitable for automated assembly processes. This packaging ensures efficient handling and manufacturing, reducing time and costs associated with manual processing.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5601 $54.2404
9+ $11.1262 $100.1358
14+ $10.7785 $150.8990
20+ $10.4308 $208.6160
25+ $10.0831 $252.0775
34+ $9.0401 $307.3634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,154 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess