Product Overview: AD5308ARUZ-REEL7 by Analog Devices Inc.
The AD5308ARUZ-REEL7 is a high-performance, octal, 8-bit buffered voltage output digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. Designed to deliver precision and reliability, this component is ideal for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment. The compact TSSOP package and the availability on 7-inch reels make it suitable for automated assembly processes, catering to both high-volume production and prototyping needs.
Key Features
- Resolution: 8-bit octal DAC, providing a sufficient level of granularity for many control and processing tasks.
- Output Range: Configurable voltage output range, allowing designers to tailor the device to their specific requirements.
- Interface: A 3-wire serial interface ensures compatibility with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility in system design.
- Supply Voltage: Operates from a 2.5 V to 5.5 V supply, making it suitable for both low-power and standard logic applications.
- Power-On Reset: The DAC outputs power up to zero and remain there until a valid write to the device takes place. This feature ensures predictable behavior on system power-up.
- Integrated Reference: An on-chip output buffer and reference save space and reduce component count in space-constrained applications.
- Package: The device comes in a 16-lead TSSOP package, providing a compact footprint for space-saving board designs.
- Temperature Range: Specified performance from -40°C to +105°C, ensuring reliable operation in a wide range of environmental conditions.
Applications
The AD5308ARUZ-REEL7 is versatile enough to be integrated into various electronic systems. Its precision and programmability make it an excellent choice for:
- Automated Test Equipment (ATE)
- Portable Battery-Powered Instruments
- Digital Gain and Offset Adjustment
- Industrial Process Control
- Data Acquisition Systems
- PLC (Programmable Logic Controllers)
With its robust feature set and reliable performance, the AD5308ARUZ-REEL7 from Analog Devices Inc. stands out as a prime solution for designers seeking a high-quality, multi-channel DAC for their next project.