EN
  • EN
  • DE

CSTCG20M0V51-RO

Part No CSTCG20M0V51-RO
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 713983-CSTCG20M0V51-RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCG20M0V51-RO CAD Model

Description

The CSTCG20M0V51-RO is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used to generate a stable clock signal in various electronic circuits. They are often used as a cost-effective alternative to quartz crystals in applications where high frequency accuracy is not critical.

Applications

  • Microcontroller clock sources
  • Remote controls
  • Toys
  • Consumer electronics
  • Timers

Features

  • Compact size
  • Stable frequency
  • Cost-effective
  • Easy to use
  • RoHS compliant
  • Surface mount device (SMD)

Benefits

  • Provides a reliable clock signal
  • Reduces component count
  • Simplifies circuit design
  • Lowers manufacturing costs
  • Environmentally friendly
  • Automated assembly

Additional Details

The CSTCG20M0V51-RO has a nominal frequency of 20 MHz. The 'RO' suffix indicates that it is RoHS compliant, meaning it meets environmental regulations restricting the use of hazardous substances. Ceramic resonators are typically less accurate than quartz crystals, but they are smaller and more cost-effective. The frequency stability of the resonator is affected by temperature and aging. It is important to consult the manufacturer's datasheet for detailed specifications, including frequency tolerance, temperature coefficient, and aging rate. Proper soldering techniques are essential to ensure reliable operation. The resonator should be stored in a dry environment to prevent moisture absorption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess