EN
  • EN
  • DE

AD5307ARUZ

Part No AD5307ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD W/BUFF 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767104-AD5307ARUZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5307
Introduction Date November 02, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5307ARUZ CAD Model

Description

Product Overview: AD5307ARUZ by Analog Devices Inc.

The AD5307ARUZ is a high-performance, octal, 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient DAC is an ideal solution for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The AD5307ARUZ offers an 8-bit resolution, providing sufficient granularity for many precision applications.
  • Channel Count: This device features eight voltage output channels, allowing for multiple signal outputs from a single IC.
  • Output Range: It operates with a 2.5 V to 5.5 V reference, giving a wide range of output voltages to suit various requirements.
  • Interface: The DAC includes a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact TSSOP-16 package, the AD5307ARUZ is designed for space-constrained applications.
  • Low Power Consumption: With its low power operation, it is suitable for battery-powered devices and power-sensitive applications.

Applications

The versatility of the AD5307ARUZ DAC makes it an excellent choice for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Automation
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5307ARUZ is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and stable performance under varying conditions.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8192 $62.4576
6+ $17.0824 $102.4944
10+ $16.5486 $165.4860
13+ $16.0148 $208.1924
17+ $15.4810 $263.1770
22+ $13.8795 $305.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess