EN
  • EN
  • DE

AD53001P

Part No AD53001P
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171262-AD53001P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD53001P CAD Model

Description

The AD53001P from Analog Devices Inc. is a state-of-the-art precision operational amplifier designed for those who demand the highest levels of accuracy and performance in their electronic applications. This op-amp features a perfect blend of low noise, high speed, and precision specifications, making it an ideal choice for a wide range of applications, including medical instrumentation, test and measurement equipment, and professional audio equipment.

With its low offset voltage and drift, the AD53001P ensures that your signal integrity remains pristine over time and temperature variations. This makes it particularly suitable for applications where long-term stability is crucial. The product also boasts a high gain bandwidth product and a fast slew rate, which enables it to handle high-frequency signals with ease and maintain fidelity in rapid signal changes.

One of the key features of the AD53001P is its low noise performance. This is essential for applications that require clean and precise signal amplification, such as sensitive sensor interfaces and high-end audio processing. The operational amplifier's low harmonic distortion further ensures that the output remains true to the original signal, providing users with an accurate and reliable performance.

The robust design of the AD53001P also includes protection against overvoltage and ESD events, safeguarding the device in harsh electrical environments. Its wide supply voltage range allows for flexible implementation in various circuit designs, while the single-supply operation capability simplifies the power supply design.

For designers looking for a versatile and reliable op-amp, the AD53001P is available in a compact package that is easy to integrate into existing and new designs. Analog Devices Inc. provides comprehensive technical support and detailed documentation, ensuring that integrating the AD53001P into your project is a smooth process.

In summary, the AD53001P from Analog Devices Inc. is a top-tier precision operational amplifier that offers an exceptional balance of performance, reliability, and versatility, making it a preferred choice for professionals in various high-demand industries.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess