EN
  • EN
  • DE

AD5292BRUZ-100-RL7

Part No AD5292BRUZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps SPI Interface 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5292
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5292BRUZ-100-RL7-ND, AD5292BRUZ-100-RL7CT, AD5292BRUZ100RL7, AD5292BRUZ-100-RL7TR, AD5292BRUZ-100-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909399-AD5292BRUZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5292BRUZ-100-RL7 CAD Model

Description

The AD5292BRUZ-100-RL7 from Analog Devices Inc. is a high-performance, single-channel digital potentiometer that offers a perfect solution for applications requiring precise resistance tuning. This device is part of Analog Devices' industry-leading series of nonvolatile digital potentiometers, providing a robust and reliable digital interface for adjustable resistance settings.

Key Features

  • Resistance Options: This digital potentiometer offers 100 kΩ end-to-end resistance, providing ample range for various applications.
  • Resolution: It comes with a 20-bit resolution for the resistance setting, ensuring high precision adjustments.
  • Nonvolatile Memory: The AD5292BRUZ-100-RL7 features nonvolatile memory, enabling the resistance setting to be stored and maintained even when the power is cycled.
  • Programmable Settings: Users can program the resistance settings through a digital interface, allowing for remote control and adjustment without the need for mechanical potentiometer changes.
  • Power Supply: It operates efficiently with a versatile power supply range from 9V to 33V.
  • Package: The device comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Applications

The AD5292BRUZ-100-RL7 is ideal for various applications where precision digital control of resistance is crucial. It can be used in:

  • Adjustable power supplies
  • LCD panel brightness and contrast controls
  • Programmable filters and delays
  • Calibration and trimming systems
  • Automotive electronics for sensor calibration

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD5292BRUZ-100-RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in the most demanding environments. With its robust design and proven technology, this digital potentiometer is an excellent choice for designers looking for a dependable and precise variable resistance solution.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9653 $55.7571
16+ $6.5356 $104.5696
24+ $6.3314 $151.9536
33+ $6.1271 $202.1943
43+ $5.9229 $254.6847
57+ $5.3102 $302.6814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess