The AD5277IPFPT, crafted by the reputable Analog Devices Inc., is a state-of-the-art digital potentiometer that offers a perfect blend of precision and flexibility, making it an ideal solution for a multitude of applications that require accurate resistance tuning. Designed with the user in mind, this device simplifies the process of resistance adjustment in various electronic circuits, allowing for both manual control and software-driven changes.
Key Features
- Resolution: The AD5277IPFPT features a 64-position resolution, providing fine granularity for resistance adjustments.
- Interface: It comes with an I²C-compatible serial interface, ensuring easy integration with microcontrollers and other digital systems.
- Memory: The device includes nonvolatile memory (EEPROM) for storing the preferred resistance setting, which is maintained even when power is removed.
- Power Supply: Operating with a single supply voltage ranging from 2.7V to 5.5V, it is suitable for both 3V and 5V systems.
- Compact Package: The AD5277IPFPT is available in a compact, lead-free, 8-lead LFCSP package, making it a space-saving choice for dense PCB layouts.
- Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
Applications
The AD5277IPFPT is adept for use in a wide array of applications, including:
- Automated calibration systems
- Transducer adjustments
- Programmable filters and delays
- Power supply adjustments
- Portable device settings
Ordering Information
For procuring the AD5277IPFPT, reference the full part number to ensure you receive the correct device variant. This digital potentiometer is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic solutions.