EN
  • EN
  • DE

AD5262BRUZ200-RL7

Part No AD5262BRUZ200-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 200KOHM 256TP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Digital Potentiometer Ohm 2 Circuit Taps Interface
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD5262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5262BRUZ200-RL7-ND, AD5262BRUZ200-RL7CT, AD5262BRUZ200-RL7TR, AD5262BRUZ200-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852517-AD5262BRUZ200-RL7
Ultra Librarian 3D Model Ultra Librarian AD5262BRUZ200-RL7 CAD Model

Description

AD5262BRUZ200-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5262BRUZ200-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a compact and versatile solution for applications requiring variable resistance settings controlled digitally.

Key Features:

  • Quad Channel Configuration: The device features four independent variable resistors, providing flexibility for multiple adjustments in a single package.
  • Resistance Options: The AD5262BRUZ200-RL7 offers a resistance value of 200 kΩ per channel, which is ideal for a wide range of applications, including gain control and offset adjustment.
  • Resolution: It provides a 256-position resolution, allowing for fine-grained control over the resistance settings.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to retain the resistance settings even when the power is off, ensuring consistent performance across power cycles.
  • I2C Compatible Interface: The device supports I2C serial interface, facilitating easy integration into existing digital systems and allowing for simple programming and adjustment.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it suitable for low-voltage applications and compatible with a variety of digital systems.
  • Extended Temperature Range: The AD5262BRUZ200-RL7 is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Compact TSSOP Package: Packaged in a compact 20-lead TSSOP, it minimizes board space and is suitable for space-constrained applications.

Applications:

The AD5262BRUZ200-RL7 is suited for a variety of applications across different industries. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Industrial Automation Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Consumer Electronics

With its precision performance and digital control, the AD5262BRUZ200-RL7 from Analog Devices Inc. offers an efficient solution for designers looking to implement programmable resistance settings in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6353 $53.0824
19+ $5.4443 $103.4417
29+ $5.2742 $152.9518
40+ $5.1041 $204.1640
51+ $4.9339 $251.6289
68+ $4.4235 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess