EN
  • EN
  • DE

AD5255BRUZ25

Part No AD5255BRUZ25
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 512POS 25KOhm Triple 24-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
Dual Supply Voltage 2.5 V
Frequency 400 kHz
Height 1.05 mm
Interface 2-Wire, I2C, Serial
Lead Free Yes
Length 7.8 mm
Max Dual Supply Voltage 2.7 V
Maximum Operating Temperature 85 °C
Max Supply Current 5 µA
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Dual Supply Voltage 2.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 3
Number of Elements 3
Number of Pins 24
Number of Positions 512
Operating Supply Voltage 5 V
Packaging Bulk
Quiescent Current 5 µA
Resistance 25 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Width 4.4 mm
Win Source Part Number 980209-AD5255BRUZ25
Categories Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5255BRUZ25 CAD Model

Description

AD5255BRUZ25 Digital Potentiometer by Analog Devices Inc.

The AD5255BRUZ25 is a state-of-the-art digital potentiometer designed and manufactured by the renowned company, Analog Devices Inc. This high-precision device offers a compact and reliable solution for applications that require variable resistance settings. It is particularly well-suited for calibration and adjustment functions in electronic circuits where long-term stability and reliability are paramount.

This digital potentiometer features a dual-channel, I²C-compatible interface, which allows for easy integration into most microcontroller-based systems. The device provides 1024-position resolution, giving users fine control over resistance settings. The AD5255BRUZ25 comes in a robust TSSOP-14 package, ensuring a small footprint on the PCB and compatibility with standard surface-mount technology.

The AD5255BRUZ25 operates from a single 2.7V to 5.5V supply, making it versatile for various power environments. The device is specified for the extended industrial temperature range (-40°C to +105°C), ensuring reliable performance under harsh conditions. Moreover, with its non-volatile memory, the AD5255 retains its last programmed resistance value even after the system is powered down, which is critical for applications that require a persistent setting.

Key features of the AD5255BRUZ25 include:

  • 1024-position variable resistance adjustment
  • Dual-channel, I²C serial interface
  • Non-volatile memory for storing settings
  • Wide operating voltage range (2.7V to 5.5V)
  • Extended industrial temperature range (-40°C to +105°C)
  • Compact TSSOP-14 package

Applications for the AD5255BRUZ25 are diverse and include:

  • Automated product calibration
  • Adjustment of gain and offset in sensor circuits
  • Audio volume control
  • Feedback circuitry for power supplies
  • LCD screen brightness and contrast settings

With its precision, reliability, and ease of use, the AD5255BRUZ25 from Analog Devices Inc. is an excellent choice for designers looking to add flexible resistance tuning to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.6667 $113.3334
3+ $54.8959 $164.6877
4+ $53.1250 $212.5000
5+ $51.3542 $256.7710
7+ $46.0417 $322.2919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess