EN
  • EN
  • DE

AD5254BRUZ50

Part No AD5254BRUZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL QUAD 50K 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 105°C
Case / Package 20-TSSOP
Win Source Part Number 36609-AD5254BRUZ50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5254BRUZ50 CAD Model

Description

AD5254BRUZ50 Digital Potentiometer by Analog Devices Inc.

The AD5254BRUZ50, manufactured by Analog Devices Inc., is a precision digital potentiometer that offers a reliable and versatile solution for a wide array of applications requiring variable resistance adjustments. This component is a part of the high-performance digital potentiometer series that Analog Devices is known for, which combines industry-leading technology with robust functionality.

With a resistance value of 50 kΩ, the AD5254BRUZ50 provides four independently programmable channels, allowing for fine-tuning of resistance settings in complex circuits without the need for manual potentiometer adjustments. The digital interface of this potentiometer facilitates easy integration into microcontroller-based systems, making it an ideal choice for automated adjustments in response to varying environmental conditions or system requirements.

Key Features:

  • Resistance: 50 kΩ across four channels
  • Interface: I²C-compatible serial interface
  • Resolution: 256 positions for each potentiometer
  • Package: 16-lead TSSOP (Thin Shrink Small Outline Package)
  • Supply Voltage: Operates from a 2.7 V to 5.5 V single supply
  • Temperature Range: Industrial range (-40°C to +105°C)
  • Nonvolatile Memory: On-chip memory to store the wiper position for automatic recall on power-up
  • Endurance: 1 million wiper changes per potentiometer channel
  • Data Retention: 50 years

The AD5254BRUZ50's nonvolatile memory ensures that the last position of the wiper is recalled upon power-up, eliminating the need for recalibration after each power cycle. This feature is particularly useful in applications such as calibration settings, device configuration, and system controls where the potentiometer setting needs to be retained even after the device is turned off.

Its compact TSSOP package makes the AD5254BRUZ50 suitable for space-constrained applications, while its robust operating temperature range ensures reliable performance in challenging environmental conditions. Whether used in industrial controls, automotive systems, consumer electronics, or communication devices, the AD5254BRUZ50 from Analog Devices Inc. represents a smart choice for designers looking for a digital potentiometer with high precision and flexibility.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3858 $55.1574
7+ $15.0858 $105.6006
11+ $14.6143 $160.7573
15+ $14.1429 $212.1435
19+ $13.6715 $259.7585
25+ $12.2572 $306.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess