EN
  • EN
  • DE

AD5243BRMZ2.5-RL7

Part No AD5243BRMZ2.5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 2.5K I2C 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767088-AD5243BRMZ2.5-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5243
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5243BRMZ2.5-RL7 CAD Model

Description

Analog Devices Inc. AD5243BRMZ2.5-RL7 Digital Potentiometer

The AD5243BRMZ2.5-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This compact, digitally controlled variable resistor offers a unique combination of versatility and efficiency, making it an ideal solution for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features

  • Dual 256-Position: The AD5243BRMZ2.5-RL7 features two independently adjustable potentiometers, each with 256 resistor taps, providing precise control over resistance settings.
  • I²C-Compatible Interface: It comes with an I²C-compatible serial interface that allows easy communication with most microcontrollers, making it simple to integrate into various digital systems.
  • Wide Operating Voltage Range: This digital potentiometer operates over a broad voltage range of 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
  • Low Temperature Coefficient: With a low temperature coefficient, the AD5243BRMZ2.5-RL7 ensures stable performance across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the device is optimized for space-constrained applications without compromising on functionality.

Applications

The versatility of the AD5243BRMZ2.5-RL7 allows it to be used in a multitude of applications, including:

  • Adjustable power supplies and voltage dividers
  • Programmable filters and delays
  • Audio/visual equipment calibration
  • Automotive electronics adjustments
  • Calibration and tuning of sensor circuits

Reliability and Quality Assurance

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5243BRMZ2.5-RL7 is built to meet stringent industry standards, ensuring long-term reliability and consistent performance for mission-critical applications. Users can be confident in the device's ability to perform under various conditions and in complex electronic systems.

With its precision, ease of use, and robustness, the AD5243BRMZ2.5-RL7 from Analog Devices Inc. stands out as a superior choice for designers seeking an advanced digital potentiometer solution.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9221 $55.3768
18+ $5.6797 $102.2346
28+ $5.5022 $154.0616
38+ $5.3247 $202.3386
49+ $5.1472 $252.2128
66+ $4.6148 $304.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess