The AD5243BRM2.5 from Analog Devices Inc. is a high-performance, dual-channel digital potentiometer that offers a versatile solution for a wide array of applications requiring precise resistance adjustments. This compact, digitally controlled variable resistor operates on a single 2.7V to 5.5V supply, making it suitable for both portable and stationary applications.
Key Features
- Resistance Options: The device features a 2.5 kΩ resistance, providing flexibility for various design requirements.
- Dual Channel: With two independent potentiometers in one package, it allows for simultaneous control and adjustment of two separate signals or circuits.
- I²C Interface: The integrated I²C serial interface facilitates easy communication with most microcontrollers, enabling digital control over the resistance settings.
- Nonvolatile Memory: The onboard nonvolatile memory (EEPROM) allows resistance settings to be stored and maintained even when the device is powered off.
- Compact Package: Housed in a small MSOP (Mini Small Outline Package), the AD5243BRM2.5 is ideal for space-constrained applications.
Applications
The AD5243BRM2.5 is well-suited for a variety of applications that include:
- Adjustable power supplies and voltage references
- Automotive electronics for system calibration and control
- LCD screen brightness and contrast adjustments
- Audio equipment for volume and tone control
- Industrial automation systems for precision calibration
Product Specifications
| Parameter |
Value |
| Resistance |
2.5 kΩ |
| Channels |
2 |
| Interface |
I²C |
| Supply Voltage |
2.7V to 5.5V |
| Package |
MSOP |
For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices AD5243BRM2.5 product page.