EN
  • EN
  • DE

AD5241BRUZ10REEL7

Part No AD5241BRUZ10REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968476-AD5241BRUZ10REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5241BRUZ10REEL7 CAD Model

Description

AD5241BRUZ10REEL7 - Digital Potentiometer by Analog Devices Inc.

The AD5241BRUZ10REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digitally-controlled variable resistor operates as a mechanical potentiometer replacement, providing precise and reliable adjustment of resistance values via digital signals. It is ideal for applications requiring precision calibration and control where long-term stability and reliability are paramount.

With a resistance range of 10 kΩ, the AD5241BRUZ10REEL7 offers a compact and versatile solution for a wide variety of applications, including programmable filters, adjustable gain amplifiers, and DC biasing adjustments. Its digital interface allows for easy integration with microcontrollers and other digital systems, enabling automated adjustments and remote control capabilities.

The device features a 256-position, and it can be controlled via a standard I²C-compatible serial interface, which simplifies the connection to most microcontroller units or digital systems. The potentiometer also includes a shutdown feature that allows the output to disconnect completely, minimizing power consumption when not in use, making it suitable for battery-powered devices and power-sensitive applications.

Encased in a TSSOP package, the AD5241BRUZ10REEL7 is supplied in a 7-inch reel, facilitating its use in automated manufacturing processes. The packaging ensures that the device is ready for surface mount technology (SMT) assembly lines, providing ease of integration into a wide range of electronic products.

Key features of the AD5241BRUZ10REEL7 include:

  • 10 kΩ resistance range
  • 256-position adjustment
  • I²C-compatible serial interface
  • Low power shutdown mode
  • Compact TSSOP packaging
  • Supplied in a 7-inch reel for automated assembly

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5241BRUZ10REEL7 is no exception. It is a testament to the company's dedication to providing advanced solutions that meet the needs of modern electronic design. Whether for industrial, automotive, or consumer electronics, this digital potentiometer offers a precise, durable, and energy-efficient solution for digital-to-analog conversion.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess