EN
  • EN
  • DE

AD5235BRUZ25-RL7

Part No AD5235BRUZ25-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 1024POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 1024
Resistance (Ohms) 25k
Supply Voltage - Operating 2.7 V to 5 V, ±2.25 V to 2.75 V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 007945-AD5235BRUZ25-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5235BRUZ25-RL7 CAD Model

Description

Product Overview: AD5235BRUZ25-RL7

The AD5235BRUZ25-RL7 from Analog Devices Inc. is a high-performance, dual-channel digital potentiometer that offers a versatile solution for a wide range of applications requiring precise resistance tuning. This component is designed to deliver exceptional accuracy and reliability, making it an ideal choice for advanced industrial, automotive, and consumer electronics systems.

Key Features

  • Resolution: The AD5235 features a 1024-position resolution, providing fine adjustment capabilities for the most demanding applications.
  • Resistance Options: This model offers a fixed 25 kΩ resistance, providing a stable and predictable output for various circuit designs.
  • Dual-Channel: With two independently programmable potentiometers, the AD5235BRUZ25-RL7 allows for simultaneous control of multiple parameters, enhancing system flexibility.
  • Nonvolatile Memory: Integrated nonvolatile memory enables the device to retain its last programmed resistance values even after power cycling, ensuring consistent performance.
  • Serial Interface: The digital potentiometer is equipped with a user-friendly 3-wire SPI-compatible serial interface, facilitating easy integration into existing digital systems.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The AD5235BRUZ25-RL7 is highly versatile and can be used in a variety of applications, including:

  • Programmable filters and delays
  • Calibration and adjustment of system parameters
  • Power supply adjustment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5235BRUZ25-RL7 is no exception. It is constructed to meet stringent industry standards, ensuring high reliability and performance consistency. The product is available in a TSSOP package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating streamlined manufacturing processes.

With its precise control, robust design, and ease of use, the AD5235BRUZ25-RL7 digital potentiometer stands out as a sophisticated solution for designers looking to enhance their systems with digital precision and analog reliability.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9691 $50.9073
8+ $13.9234 $111.3872
12+ $13.4883 $161.8596
16+ $13.0532 $208.8512
20+ $12.6181 $252.3620
27+ $11.3127 $305.4429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess