EN
  • EN
  • DE

AD5233BRUZ10

Part No AD5233BRUZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD5233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5233BRUZ10, AD5233BRUZ10-ND
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909377-AD5233BRUZ10
Ultra Librarian 3D Model Ultra Librarian AD5233BRUZ10 CAD Model

Description

AD5233BRUZ10: High-Performance, 4-Channel Digital Potentiometer

The AD5233BRUZ10 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers a unique blend of performance, flexibility, and reliability. Designed to cater to a myriad of applications, this quad-channel digital potentiometer is an ideal solution for applications requiring precise resistance adjustments. The AD5233BRUZ10 is commonly employed in calibration systems, programmable filters, and signal conditioning, where it excels in providing an accurate and stable adjustable resistance.

Key Features:

  • Resolution: The device features a 1024-position resolution, which allows for fine adjustments of resistance values, making it suitable for high-precision applications.
  • Quad Channel: With four independent channels, the AD5233BRUZ10 can control multiple resistance settings simultaneously, offering greater versatility in circuit design and system control.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to retain its programmed resistance values even after power is removed, ensuring consistent performance across power cycles.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Interface: It incorporates a robust serial interface that ensures reliable communication with microcontrollers or digital systems, facilitating easy integration into a wide array of electronic systems.
  • Compact Package: The AD5233BRUZ10 is offered in a compact TSSOP package, which is ideal for space-constrained applications without compromising performance.

Applications:

  • Automated product calibration systems
  • Programmable filters and gains
  • Adjustable power supplies
  • Signal conditioning and level adjustments

With its combination of high resolution, multiple channels, and nonvolatile memory, the AD5233BRUZ10 from Analog Devices Inc. represents a versatile and reliable solution for designers looking to incorporate digitally controlled resistance into their systems. Whether for industrial, medical, or consumer electronics, the AD5233BRUZ10 delivers the performance and reliability expected from a leader in analog technology.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2335 $51.7360
38+ $2.6531 $100.8178
59+ $2.5702 $151.6418
81+ $2.4873 $201.4713
104+ $2.4044 $250.0576
140+ $2.1557 $301.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess