EN
  • EN
  • DE

HMC778LP6CETR

Part No HMC778LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features IC 10.8GHz 1 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC778
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1564-2, 1127-1564-ND, 1127-1564-1, 1127-1564, 1127-1564-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920515-HMC778LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC778LP6CETR CAD Model

Description

Analog Devices Inc.'s HMC778LP6CETR

The HMC778LP6CETR, crafted by the renowned Analog Devices Inc., is a high-performance, programmable frequency synthesizer that incorporates a Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO). This device is designed to provide precise and stable frequency generation for a wide array of applications, including wireless communication systems, test and measurement equipment, and radar platforms.

Key Features

  • Wide Frequency Range: The HMC778LP6CETR operates over a broad frequency range, making it versatile for various applications that require different frequencies.
  • Low Phase Noise: It offers exceptionally low phase noise performance, which is critical for high-quality signal generation and data integrity in communication systems.
  • High Resolution: The fractional-N divider allows for fine frequency resolution, which enables the synthesizer to generate precise frequencies with minimal step size.
  • Programmability: Users can program the device through a serial interface, which provides flexibility and control over the frequency settings, making it suitable for complex systems that require dynamic frequency management.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the need for external components, thereby saving board space and potentially reducing overall system costs.

Applications

  • Wireless communications (e.g., base stations, mobile radios)
  • Test and measurement equipment
  • Radar and satellite systems
  • Signal generation

Technical Specifications

The HMC778LP6CETR is housed in a compact 6x6 mm QFN package, which is suitable for space-constrained applications. It requires a single supply voltage for operation and features a selectable charge pump current, further enhancing its adaptability to different system requirements. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

With its combination of performance, programmability, and integration, the HMC778LP6CETR from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and flexible frequency synthesizer into their high-performance systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.1806 $171.1806
2+ $153.4722 $306.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess