EN
  • EN
  • DE

AD5206BRZ100

Part No AD5206BRZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm Circuit 256 Taps SPI Interface 24-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AD5206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859457-AD5206BRZ100
Ultra Librarian 3D Model Ultra Librarian AD5206BRZ100 CAD Model

Description

AD5206BRZ100 Digital Potentiometer by Analog Devices Inc.

The AD5206BRZ100 is a high-performance digital potentiometer manufactured by Analog Devices Inc., an industry leader in precision electronics. This digital potentiometer offers a unique combination of versatility and precision, making it an ideal solution for applications requiring variable resistance adjustments through digital control signals.

Key Features:

  • Multiple Channels: The AD5206BRZ100 provides six independent channels, allowing for multiple adjustments or settings with a single integrated circuit.
  • Resistance Options: It offers a resistance value of 100 kΩ, which is suitable for a wide range of applications, from audio control to industrial automation.
  • Resolution: With 256 positions, it ensures fine resolution for precise control over the resistance settings.
  • Interface: The device uses a user-friendly SPI interface for communication, which simplifies integration into existing digital systems.
  • Versatile Supply Voltage: It operates across a broad supply voltage range from 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • Nonvolatile Memory: The onboard nonvolatile memory (EEPROM) allows the device to retain the resistance settings even after power-off, ensuring consistent performance across power cycles.
  • Compact Package: Housed in a compact 24-lead standard SOIC package, the AD5206BRZ100 is designed to save space on the PCB.
  • Durability: It features a robust design that provides a long operational life with over 1 million wiper transitions.

Applications:

The AD5206BRZ100 is suitable for a variety of applications where digital control of resistance is required, such as:

  • Adjustable power supplies
  • Programmable filters and delays
  • Calibration and tuning circuits
  • LED brightness control
  • Audio equipment equalization and tone control

With its precision performance and flexible design, the AD5206BRZ100 from Analog Devices Inc. stands out as a top-tier component for designers seeking to enhance the functionality and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess