EN
  • EN
  • DE

AD61009ARSRL

Part No AD61009ARSRL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RECEIVER / RF IC Receiver IF Subsystem GSM 500MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Receiver IF Subsystem
Frequency 500MHz
RF Type GSM
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1027123-AD61009ARSRL
Ultra Librarian 3D Model Ultra Librarian AD61009ARSRL CAD Model

Description

Product Overview: AD61009ARSRL - Analog Devices Inc.

The AD61009ARSRL is a state-of-the-art integrated circuit provided by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to a wide range of applications, including industrial, communication, healthcare, and automotive sectors, where precision and reliability are paramount.

The AD61009ARSRL boasts a robust design that ensures optimal performance in challenging conditions. It features a high degree of integration which helps in reducing system complexity and overall cost. The product is fabricated using advanced semiconductor processes, which guarantees low power consumption and a small footprint, making it ideal for space-constrained applications.

Key Features:

  • High integration level to minimize external components and system costs
  • Low power operation to ensure energy efficiency
  • Advanced semiconductor technology for enhanced performance and reliability
  • Compact form factor suitable for space-sensitive applications
  • Wide operating temperature range to withstand harsh environments

Applications:

  • Industrial automation and control systems
  • Communication infrastructure
  • Medical devices and healthcare technology
  • Automotive electronics

Analog Devices Inc. provides comprehensive technical support for the AD61009ARSRL, including detailed datasheets, application notes, and design resources to assist engineers in implementing the IC into their projects effectively. The product is available in various packaging options to meet diverse assembly requirements.

In summary, the AD61009ARSRL from Analog Devices Inc. is a versatile and reliable integrated circuit that offers a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to enhance their systems with cutting-edge technology from a trusted manufacturer.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess