EN
  • EN
  • DE

AD5162WBRMZ100-RL7

Part No AD5162WBRMZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Digital Potentiometer 100k Ohm Circuit 256 Taps SPI Interface 10-MSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5162WBRMZ100-RL7TR, AD5162WBRMZ100-RL7-ND, AD5162WBRMZ100-RL7DKR, AD5162WBRMZ100-RL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909363-AD5162WBRMZ100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5162WBRMZ100-RL7 CAD Model

Description

Analog Devices AD5162WBRMZ100-RL7 Digital Potentiometer

The AD5162WBRMZ100-RL7 is a high-performance digital potentiometer designed by Analog Devices Inc., a leading company in the semiconductor industry. This digital potentiometer provides a compact, nonvolatile solution for adjusting and controlling voltages and currents in a wide array of electronic applications. With its precision features and robust design, the AD5162WBRMZ100-RL7 is ideal for use in industrial, automotive, and consumer electronics where reliable and accurate tuning is essential.

Key Features

  • Dual Channel: The device features two independent channels, allowing for simultaneous control of multiple signal paths.
  • Resistance Options: It offers 100 kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
  • Nonvolatile Memory: The potentiometer's settings can be stored in nonvolatile memory, ensuring that resistance settings are retained even after power is removed.
  • Interface: It utilizes an I^2C-compatible digital interface, facilitating easy communication with microcontrollers and other digital systems.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the AD5162WBRMZ100-RL7 is suitable for space-constrained applications.
  • Wide Operating Range: The device can operate over a broad temperature range, making it suitable for various environmental conditions.

Applications

The AD5162WBRMZ100-RL7 is versatile and can be used in multiple applications, including:

  • Adjustable power supplies
  • Automotive electronics for control and adjustment
  • Calibration and tuning of systems in industrial automation
  • Consumer electronics such as audio systems for volume control

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5162WBRMZ100-RL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether for fine-tuning output signals, adjusting calibration settings, or creating a variable resistor configuration, the AD5162WBRMZ100-RL7 offers a precise and durable solution for electronic design engineers.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1131 $56.7917
16+ $6.6569 $106.5104
24+ $6.4489 $154.7736
33+ $6.2409 $205.9497
42+ $6.0329 $253.3818
56+ $5.4088 $302.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess