EN
  • EN
  • DE

AD5162BRMZ100

Part No AD5162BRMZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Position, SPI Digital Potentiometer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1135900-AD5162BRMZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD5162
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5162BRMZ100 CAD Model

Description

AD5162BRMZ100 Digital Potentiometer

The AD5162BRMZ100, crafted by the renowned Analog Devices Inc., is a high-performance digital potentiometer that offers a compact, reliable solution for precise resistance tuning in a variety of electronic applications. This versatile component is designed to replace mechanical potentiometers and trimmers with a digital, non-volatile memory counterpart, providing enhanced precision and stability in a miniature package.

Key Features

  • Resistance Values: The AD5162BRMZ100 comes with a 100 kΩ end-to-end resistance, which ensures a broad range of adjustment for various applications.
  • Dual-Channel: It features two independent channels, allowing for simultaneous control of multiple circuit elements, which is particularly useful in stereo audio applications and multipoint calibration systems.
  • Resolution: With 256 positions, it offers fine adjustment granularity, enabling precise control over resistance changes.
  • Interface: The device is equipped with an I²C-compatible digital interface, facilitating easy integration into existing digital systems without the need for complex programming or additional components.
  • Non-Volatile Memory: The potentiometer settings are stored in non-volatile memory, ensuring that the last position is retained even after power cycling, eliminating the need for recalibration.
  • Low Temperature Coefficient: The AD5162BRMZ100 boasts a low temperature coefficient, which minimizes resistance variations due to temperature fluctuations, thus maintaining accuracy across a wide temperature range.
  • Compact Size: Housed in a 10-lead MSOP (Mini Small Outline Package), it occupies minimal board space, making it ideal for space-constrained applications.

Applications

The AD5162BRMZ100 digital potentiometer is well-suited for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • Audio volume control
  • Gain and offset adjustment
  • Transducer adjustment of pressure, temperature, and force

With its robust design and flexible features, the AD5162BRMZ100 from Analog Devices Inc. is a top-tier choice for designers looking to enhance their system's performance with a reliable and precise digital potentiometer solution.

You May Also Be Interested in

Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess