EN
  • EN
  • DE

AD5112BCPZ80-500R7

Part No AD5112BCPZ80-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 80KOHM 64TAP 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 80k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V, 2.3V ~ 5.5V
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-LFCSP-UD (2x2)
Package / Case 8-UFDFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number AD5112
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909352-AD5112BCPZ80-500R7
Ultra Librarian 3D Model Ultra Librarian AD5112BCPZ80-500R7 CAD Model

Description

Product Overview: AD5112BCPZ80-500R7 from Analog Devices Inc.

The AD5112BCPZ80-500R7 is a high-performance digital potentiometer, designed and manufactured by the renowned Analog Devices Inc. This precision electronic component provides a reliable and accurate solution for a wide variety of applications that require adjustable resistance settings. With its compact LFCSP (Lead Frame Chip Scale Package) footprint, this device is ideal for space-constrained applications.

Key Features:

  • Resistance Options: The AD5112BCPZ80-500R7 offers a resistance value of 80 kΩ, which can be adjusted through its digital interface.
  • Resolution: It features a 7-bit resolution, providing 128 distinct wiper positions for precise control over the resistance settings.
  • Interface: The device is equipped with an I²C-compatible digital interface, allowing for easy communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power environments.
  • Temperature Range: The AD5112BCPZ80-500R7 is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.
  • Packaging: This digital potentiometer comes in a 10-lead LFCSP package, which is both space-saving and robust for surface-mount technology (SMT) assembly.

Applications:

The AD5112BCPZ80-500R7 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Portable electronics
  • Communication systems
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the AD5112BCPZ80-500R7 is no exception. This digital potentiometer is built with the highest standards in mind, ensuring consistent and reliable performance for the life of the product.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8141 $52.9165
150+ $0.6680 $100.2000
235+ $0.6471 $152.0685
320+ $0.6262 $200.3840
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess