AD5061BRJZ-2500RL7 - Analog Devices Inc.
The AD5061BRJZ-2500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy in a compact package. This device is part of the AD5061 series, which is renowned for its exceptional data conversion capabilities and is widely used in applications requiring precise voltage control and signal generation.
Key Features:
- Resolution: The DAC boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
- Output Range: It offers a versatile 2.5V reference, giving users a wide range of output voltage levels to work with.
- Package: The device comes in a compact SOT-23 package, making it ideal for space-constrained applications.
- Data Interface: It includes a serial interface for data input, ensuring easy integration with microcontrollers and digital systems.
- Supply Voltage: The DAC operates on a single 2.7V to 5.5V supply, accommodating various power supply designs.
- Accuracy: Features include low integral and differential nonlinearity errors, enhancing the accuracy of the output signal.
- Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
Applications:
The AD5061BRJZ-2500RL7 is suitable for a wide range of applications, including:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAQ)
- Process Control
- Medical Instruments
- Portable Battery-Powered Devices
- Industrial Automation
With its robust feature set, the AD5061BRJZ-2500RL7 from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable DAC solution that combines performance with practicality. Whether for precision instrumentation or digital control systems, this component offers a high degree of flexibility and precision to meet the demands of today's sophisticated electronic circuits.