AD5061BRJZ-1REEL7 - Precision DAC from Analog Devices Inc.
The AD5061BRJZ-1REEL7 is a high-performance, single 16-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This component is part of a product family that is known for delivering exceptional accuracy and stability, making it an ideal choice for precision applications that require a high degree of linearity and low noise.
Key Features:
- Resolution: 16-bit DAC provides fine granularity in analog output, allowing for precise control in various applications.
- Output Type: Voltage output with a range that can be configured to meet application-specific requirements.
- Interface: Serial interface for digital input, ensuring easy integration with microcontrollers and digital systems.
- Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
- Supply Voltage: Operates from a single 2.7 V to 5.5 V supply, providing flexibility in various power environments.
- Settling Time: Fast settling time ensures quick response to input commands, making it suitable for dynamic systems.
- Temperature Range: Industrial temperature range from -40°C to +125°C, ensuring reliable performance under harsh conditions.
Applications:
The AD5061BRJZ-1REEL7 is versatile and can be used in a wide range of applications, including:
- Process control and automation systems
- Data acquisition systems
- Digital gain and offset adjustment
- Portable battery-powered instruments
- Medical equipment
- Automotive systems
With its robust design and high-precision capabilities, the AD5061BRJZ-1REEL7 is a top choice for engineers and designers who require a reliable DAC solution. Analog Devices Inc. is known for its commitment to quality and performance, and this product is no exception, offering both long-term stability and ease of use.