The AD5060YRJZ-1REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is designed to deliver a combination of accuracy and speed, making it a perfect fit for a wide range of applications including industrial automation, data acquisition systems, and medical equipment.
Key Features:
- Resolution: 16-bit DAC offers fine granularity for output signals, ensuring high precision for demanding applications.
- Output Type: The device provides a unipolar voltage output, which simplifies interfacing with other analog components.
- Settling Time: Fast settling time enables the DAC to quickly respond to changes, which is critical for real-time applications.
- Package: The AD5060YRJZ-1REEL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications.
- Supply Voltage: It operates on a single 2.7V to 5.5V supply, providing versatility in different power environments.
- Interface: It features a serial interface for communication, which reduces the number of pins required for operation and simplifies PCB layout.
- Accuracy: Incorporates on-chip output buffer amplifiers, offering excellent output drive capability and linearity.
Applications:
- Industrial Automation
- Data Acquisition Systems
- Medical Instruments
- Portable Battery-Powered Devices
- Process Control
The AD5060YRJZ-1REEL7 is part of Analog Devices' extensive range of DACs, known for their reliability and performance. It is available in a tape and reel form (REEL7), which is ideal for automated manufacturing processes, ensuring efficiency and consistency in production. With its robust feature set and flexible operation, the AD5060YRJZ-1REEL7 stands out as a top choice for engineers and designers looking for a high-quality DAC solution.