EN
  • EN
  • DE

AD5060BRJZ-1REEL7

Part No AD5060BRJZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8 / Fully Accurate 14-/16-Bit VOUT nanoDAC™ SPI Interface 2.7 V to 5.5 V, in an SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Part Number Series AD5060
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805200-AD5060BRJZ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5060BRJZ-1REEL7 CAD Model

Description

Product Overview: AD5060BRJZ-1REEL7

The AD5060BRJZ-1REEL7 is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in precision analog microelectronics. This particular DAC is part of the AD5060 series, which is known for its compact size, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications, including industrial automation, medical devices, and communication systems.

Key Features

  • Precision: The AD5060BRJZ-1REEL7 offers 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It features a selectable voltage output range, allowing for flexible integration with various circuits and systems.
  • Package Type: This component is available in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Interface: It incorporates a serial interface for digital input, making it easy to connect with microcontrollers and other digital systems.
  • Power Efficiency: The device is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.

Applications

The AD5060BRJZ-1REEL7 can be employed in various high-precision applications where an accurate analog output is required. Some common applications include:

  • Portable instrumentation
  • Precision data acquisition systems
  • Automated test equipment
  • Medical equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD5060BRJZ-1REEL7 is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in demanding environments.

Availability

The AD5060BRJZ-1REEL7 is supplied in a reel format, denoted by the 'REEL7' in its part number, which facilitates efficient assembly for high-volume production. This packaging method ensures safe delivery and convenient handling of the product during the manufacturing process.

With its robust feature set and reliable performance, the AD5060BRJZ-1REEL7 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5199 $62.0796
8+ $12.7343 $101.8744
13+ $12.3363 $160.3719
17+ $11.9384 $202.9528
22+ $11.5404 $253.8888
29+ $10.3466 $300.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess