EN
  • EN
  • DE

AD4630-24BBCZ-RL

Part No AD4630-24BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Analog to Digital Converters - ADC 24-Bit, 2 MSPS, Dual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196704-AD4630-24BBCZ-RL
Manufacturer Analog Devices Inc.
Category Data Converter ICs
Series AD4630-24
Package / Case BGA-64
Packaging Reel
Shutdown Shutdown
Number of Channels 2 Channel
Interface Type SPI
Ultra Librarian 3D Model Ultra Librarian AD4630-24BBCZ-RL CAD Model

Description

Analog Devices Inc. Presents the AD4630-24BBCZ-RL

The AD4630-24BBCZ-RL is a cutting-edge precision analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This high-performance product is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • Resolution: The ADC boasts a remarkable 24-bit resolution, providing fine detail in signal conversion that is essential for high-precision tasks.
  • Sampling Rate: With a maximum sampling rate of up to 2 MSPS (million samples per second), the AD4630-24BBCZ-RL ensures that even rapidly changing signals are captured with high fidelity.
  • Input Voltage Range: It features a flexible input voltage range, accommodating various signal levels for versatile use across different applications.
  • Low Power Consumption: Designed with efficiency in mind, this ADC minimizes power usage, making it suitable for battery-powered devices and systems where power conservation is crucial.
  • Interface: The device includes a user-friendly serial peripheral interface (SPI) that simplifies connectivity with microcontrollers and digital systems.
  • Package: The AD4630-24BBCZ-RL is available in a robust, compact package that ensures reliable operation even in harsh environmental conditions.

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD4630-24BBCZ-RL is no exception. It delivers consistent performance and maintains high accuracy over temperature variations and time, making it a dependable component for critical applications. The ADC's advanced design also provides excellent noise rejection, preserving signal integrity in noisy environments.

Applications

The versatility and precision of the AD4630-24BBCZ-RL make it suitable for a variety of high-performance applications. It is particularly beneficial in:

  • Advanced Medical Imaging Systems
  • High-resolution Data Acquisition
  • Automated Test Equipment
  • Industrial Process Control
  • Scientific Instrumentation

With its combination of high resolution, fast sampling rate, and low power consumption, the AD4630-24BBCZ-RL from Analog Devices Inc. sets a new standard for precision ADCs in the industry.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess