EN
  • EN
  • DE

INTEL E5-2690V2 - Intel E5-2690v2 3.0GHz 10C 25M 130W

Part No INTEL E5-2690V2 - Intel E5-2690v2 3.0GHz 10C 25M 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-2690v2 3.0GHz 10C 25M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423748-INTEL E5-2690V2 - Intel E5-2690v2 3.0GHz 10C 25M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2690V2 - Intel E5-2690v2 3.0GHz 10C 25M 130W CAD Model

Description

The INTEL E5-2690V2, part of Intel's Xeon E5 v2 family, is a testament to high-end server performance and scalability, designed to tackle the most demanding computing workloads and multitasking with ease. Operating at a base frequency of 3.0GHz, this processor boasts 10 cores and 20 threads, enabling it to handle complex and concurrent computing tasks efficiently. Notably, the processor features a substantial 25MB of SmartCache, dramatically improving data access speeds by keeping essential data close to the processing cores. With a thermal design power (TDP) of 130W, the E5-2690v2 strikes an optimal balance between power consumption and performance, making it suitable for high-density server environments. This processor supports advanced Intel technologies, such as Intel Turbo Boost 2.0, which increases the processor's frequency as needed by taking advantage of thermal and power headroom. Additionally, it incorporates Intel Hyper-Threading Technology for improved parallelism, thus enhancing data processing efficiency and throughput. The E5-2690v2 is developed for compatibility with Intel's C600 series chipsets, providing a robust platform for building powerful servers and workstations aimed at data centers, cloud platforms, and enterprise-level applications. It underscores Intel's commitment to delivering processors that are not only powerful but also efficient and reliable for critical business and scientific applications.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess