Product Overview: AD5761BCPZ-RL7 by Analog Devices Inc.
The AD5761BCPZ-RL7 is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to provide accurate and stable voltage outputs, making it an ideal choice for industrial control systems, automated test equipment, and precision instrumentation.
Key Features
- Resolution: 16-bit DAC ensures high-resolution output, enabling precise control for demanding applications.
- Output Range: Configurable output ranges that include 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, allowing for flexibility across different use cases.
- Integrated Reference: On-chip precision voltage reference with low drift and high stability reduces the need for external components.
- Interface: Serial peripheral interface (SPI) compatible, facilitating easy integration with microcontrollers and digital systems.
- Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5761BCPZ-RL7 is designed for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
Applications
The versatility of the AD5761BCPZ-RL7 makes it suitable for a wide array of applications:
- Process Control
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Automated Test Equipment
Quality and Reliability
Analog Devices Inc. is committed to providing top-quality products. The AD5761BCPZ-RL7 is manufactured with the company's rigorous standards for quality and reliability, ensuring consistent performance and longevity in the field.
Ordering Information
The AD5761BCPZ-RL7 is available in a RoHS-compliant package and is part of Analog Devices Inc.'s product longevity program, supporting extended production life cycles for industrial and instrumentation customers. For ordering and detailed specifications, please refer to the official Analog Devices Inc. datasheets or contact their sales department for personalized support.