EN
  • EN
  • DE

AD4630-16BBCZ

Part No AD4630-16BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 2 MSPS, DUAL / 16 Bit Analog to Digital Converter 2 Input 2 SAR 64-CSPBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V, 5.3V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 5.3V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-FBGA, CSPBGA
Supplier Device Package 64-CSPBGA (7x7)
Mounting Type Surface Mount
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354606-AD4630-16BBCZ
Ultra Librarian 3D Model Ultra Librarian AD4630-16BBCZ CAD Model

Description

The AD4630-16BBCZ is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-precision signal processing technology. This ADC is designed to deliver exceptional accuracy and noise performance, making it an ideal choice for a wide range of demanding applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • Resolution: 16-bit ADC with no missing codes
  • Sampling Rate: Offers a maximum sampling rate that ensures precise and high-speed data conversion
  • Input Range: Flexible input range to accommodate a variety of signal levels
  • Interface: User-friendly digital interface for easy integration with microcontrollers and DSPs
  • Low Power Consumption: Optimized for energy efficiency to extend battery life in portable applications
  • Package: Available in a robust, industry-standard package suitable for commercial and industrial environments

Performance Advantages

The AD4630-16BBCZ stands out for its exceptional performance, offering low noise and high linearity. This ensures that the digital representation of the analog signal is as accurate and true to the original as possible. With its high resolution, the AD4630-16BBCZ captures even the smallest signal variations, making it an excellent choice for precision applications where detail is critical.

Applications

This ADC is versatile and can be used in a variety of applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Control and Automation
  • Data Acquisition Systems
  • High-Performance Audio Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD4630-16BBCZ is no exception. It is built to meet the highest industry standards and undergoes rigorous testing to ensure it performs to specifications under a wide range of conditions.

Summary

With its superior performance, comprehensive features, and versatile application range, the AD4630-16BBCZ from Analog Devices Inc. is a top-tier solution for professionals seeking a reliable and precise ADC. Whether for medical, industrial, or audio applications, this product delivers the accuracy and dependability that Analog Devices' customers have come to expect.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2443 $84.2443
2+ $81.6117 $163.2234
3+ $78.9790 $236.9370
4+ $76.3464 $305.3856
5+ $68.4485 $342.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess