EN
  • EN
  • DE

AD4022BCPZ-R2

Part No AD4022BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SAR 10LFCSP / 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 20
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD4022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD4022BCPZ-R2TR,505-AD4022BCPZ-R2DKR,505-AD4022BCPZ-R2CT
Standard Package 250
Win Source Part Number 1022468-AD4022BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD4022BCPZ-R2 CAD Model

Description

Analog Devices AD4022BCPZ-R2 Precision ADC

The AD4022BCPZ-R2 is a high-performance, 20-bit, 1.8 MSPS analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and speed for demanding applications. This precision ADC is part of Analog Devices' extensive range of data converters that are renowned for their reliability and cutting-edge performance.

With its 20-bit resolution, the AD4022BCPZ-R2 provides a high degree of precision, making it an ideal choice for applications requiring detailed and accurate analog measurements. Its fast sampling rate of up to 1.8 megasamples per second (MSPS) ensures that rapidly changing signals are captured with high fidelity, which is crucial for applications such as medical imaging, instrumentation, and high-speed data acquisition systems.

The ADC operates over a wide supply voltage range, which allows for flexible integration into various circuit designs. It also features low power consumption, which is essential for battery-powered devices or energy-sensitive applications. Moreover, the AD4022BCPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications.

Key features of the AD4022BCPZ-R2 include:

  • 20-bit resolution for high precision measurements
  • 1.8 MSPS throughput rate for capturing fast signals
  • Low power consumption for energy-efficient operation
  • Wide supply voltage range for versatile use in various systems
  • Compact LFCSP package for space-saving designs
  • High input impedance, allowing direct sensor interfacing without buffering
  • Advanced digital filter options to improve signal processing
  • SPI-compatible serial interface for easy communication with microcontrollers and DSPs

The AD4022BCPZ-R2 also includes a range of built-in features that enhance its performance and ease of use. These include error correction circuits, a flexible digital filter, and a user-configurable input range. These features, combined with the robust design and high-quality manufacturing standards of Analog Devices, ensure that the AD4022BCPZ-R2 is a reliable and high-performing component for precision data conversion needs.

Whether it's for industrial control systems, precision instrumentation, or any other application where accuracy and speed are paramount, the AD4022BCPZ-R2 from Analog Devices Inc. is a choice that engineers can trust for top-tier analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess