EN
  • EN
  • DE

AD4010BCPZ-RL7

Part No AD4010BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD4010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,-2735-AD4010BCPZ-RL7TR,AD4010BCPZ-RL7CT,AD4010BCPZ-RL7DKR,505-AD4010BCPZ-RL7TR,AD4010BCPZ-RL7TR-ND,-2735-AD4010BCPZ-RL7DKR,-2735-AD4010BCPZ-RL7TR-ND,AD4010BCPZ-RL7CT-ND,AD4010BCPZ-RL7DKR-ND,505-AD4010BCPZ-RL7CT,-2735-AD4010BCPZ-RL7CT,505-AD4010BCPZ-RL7DKR,AD4010BCPZ-RL7TR
Standard Package 1,500
Win Source Part Number 1231987-AD4010BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4010BCPZ-RL7 CAD Model

Description

Product Overview: AD4010BCPZ-RL7 from Analog Devices Inc.

The AD4010BCPZ-RL7 is a high-precision, high-speed, 18-bit, 1 MSPS, SAR analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This cutting-edge ADC provides top-notch data acquisition in a compact, lead-frame chip scale package (LFCSP), making it an ideal choice for a wide range of applications that require accurate and fast analog-to-digital conversion.

Key Features:

  • Resolution: The device offers an impressive 18-bit resolution, enabling the capture of very fine details in the input signal.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), the AD4010BCPZ-RL7 can handle high-speed signals without compromising on accuracy.
  • Interface: It features a versatile SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems.
  • Power Efficiency: This ADC is designed for low power consumption, helping to extend the battery life in portable applications.
  • Package: Housed in a compact 10-lead LFCSP (3mm x 3mm), the device minimizes board space and is suitable for space-constrained applications.

Applications:

The AD4010BCPZ-RL7 is perfect for a variety of high-performance applications, including:

  • Medical imaging systems
  • Data acquisition systems
  • Instrumentation and control systems
  • High-speed data logging
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD4010BCPZ-RL7 is built to meet the highest industry standards, ensuring consistent performance and durability in the most demanding conditions.

Ordering Information:

The part number AD4010BCPZ-RL7 signifies the product is offered in a tape and reel format with a minimum order quantity, making it suitable for mass production requirements. For sample requests, prototype development, or smaller batch orders, please contact Analog Devices or authorized distributors for availability and support.

With its exceptional accuracy, speed, and compact design, the AD4010BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6118 $63.2236
4+ $25.9379 $103.7516
6+ $25.1273 $150.7638
9+ $24.3168 $218.8512
11+ $23.5062 $258.5682
15+ $21.0746 $316.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess