EN
  • EN
  • DE

AD313633

Part No AD313633
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171126-AD313633
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD313633 CAD Model

Description

Product Overview: AD313633 from Analog Devices Inc.

The AD313633 is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. Known for its precision and reliability, this product embodies the company's commitment to delivering high-performance solutions for a wide range of applications.

Key Features

  • High Precision: The AD313633 is engineered for accuracy, providing stable and reliable readings essential for critical applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is crucial.
  • Durability: Built to last, the AD313633 can withstand harsh conditions and is suitable for industrial-grade projects.
  • Versatility: This component is versatile and can be used in a variety of electronic systems, including but not limited to, medical instruments, automation systems, and precision control devices.

Technical Specifications

The AD313633 boasts an impressive set of technical specifications that ensure it meets the stringent requirements of modern electronic systems. It features a robust architecture that can handle a wide range of input voltages and is designed to provide a stable output under various conditions. The device also includes built-in protection mechanisms to safeguard against over-voltage, under-voltage, over-current, and thermal overload scenarios.

Applications

The versatility of the AD313633 makes it suitable for a diverse array of applications. Its precision and low power consumption make it an excellent choice for portable medical devices, where accurate readings and battery life are paramount. It's also well-suited for industrial automation, where equipment must operate reliably over long periods, often in challenging environmental conditions. Additionally, its robustness and precision are beneficial in high-performance control systems, where even minor inaccuracies can lead to significant issues.

With the AD313633, Analog Devices Inc. continues to set the standard for high-quality, reliable integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Intersil
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
AMIS
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess