EN
  • EN
  • DE

AD2S80AJD

Part No AD2S80AJD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV TRACKING 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 198534-AD2S80AJD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S80AJD CAD Model

Description

Analog Devices Inc. AD2S80AJD Variable Resolution, Monolithic Resolver-to-Digital Converter

The AD2S80AJD from Analog Devices Inc. represents a high-performance, variable resolution, monolithic resolver-to-digital converter, offering an ideal solution for precision motion control and positioning systems. This sophisticated component is designed to interpret the rotational angle of a resolver's output shaft into a digital value, making it an essential part of servo systems and various industrial applications where accuracy and reliability are paramount.

The AD2S80AJD provides a versatile range of resolutions, selectable from 10 to 16 bits, allowing designers to tailor the resolution to meet the specific demands of their system. This flexibility ensures that the converter can be optimized for applications ranging from robotics to aerospace, where precision can be critical to the success of the operation.

Key Features:

  • Variable Resolution: User-selectable resolution from 10 to 16 bits, facilitating use in a wide array of applications with differing precision requirements.
  • Monolithic Design: Integrates all the functions required for resolver-to-digital conversion in a single chip, simplifying design and enhancing reliability.
  • High Tracking Rate: Capable of tracking resolver rates up to 1040 rps, suitable for high-speed systems.
  • Accuracy: Provides high accuracy with a typical accuracy of ±10 arc minutes, ensuring precise position and velocity measurements.
  • Reliability: Designed by Analog Devices Inc., a leader in high-performance analog technology, this component is built for dependable operation in challenging environments.

With its complete Type II tracking loop, the AD2S80AJD eliminates the need for external components such as operational amplifiers and resistors. This not only saves board space but also reduces the complexity of the circuit design. The converter includes features such as a loss-of-tracking alarm, which notifies the system in the event of a failure to track the input signal, and a bandwidth adjustment pin, which allows the user to set the dynamic performance of the converter.

Whether used in industrial machine tools, robotics, avionics, or military targeting systems, the AD2S80AJD is designed to deliver reliable, high-quality performance in any application that requires accurate angular measurements. Its robust construction and proven design make it a preferred choice for engineers looking to enhance their control systems with precision and dependability.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $420.5883 $420.5883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess