EN
  • EN
  • DE

AD2S1210WDSTZ

Part No AD2S1210WDSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, 10-Bit to 16-Bit R/D Converter | IC R/D CONV 10/12/14/16B 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AD2S1210
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713296-AD2S1210WDSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD2S1210WDSTZ CAD Model

Description

The AD2S1210WDSTZ is a state-of-the-art variable resolution, monolithic resolver-to-digital converter, and is a part of the high-performance product line from Analog Devices Inc. It offers an innovative solution for high-reliability applications such as automotive, industrial, defense, and aerospace systems where accurate angular measurements or smooth motor control are essential.

Key Features

  • Variable Resolution: Programmable from 10 to 16 bits, allowing for flexibility and precision tailored to the specific needs of the application.
  • High Tracking Rate: Capable of tracking rates up to 3125 rps (revolutions per second), making it suitable for high-speed applications.
  • Integrated Fault Detection: Features loss of signal and out-of-range detection, ensuring reliable operation and system integrity.
  • Wide Operating Temperature Range: Functional from -40°C to +125°C, the device is designed to withstand harsh environmental conditions.

Performance Specifications

The AD2S1210WDSTZ delivers robust performance with a resolution that is programmable via a serial interface. The device has a dynamic angle error of less than ±10 arc minutes and a static angle error of less than ±1 arc minute, which provides high-fidelity position sensing. It also includes a fault detection circuitry that monitors the reference signal and resolver inputs continuously to ensure correct operation.

Applications

With its precise tracking capabilities and high reliability, the AD2S1210WDSTZ is ideal for a variety of applications. These include:

  • Electric Power Steering
  • Robotics and Automated Machinery
  • Antenna Positioning
  • Industrial Drives
  • Prosthetics and Exoskeletons

Package and Quality

The device is offered in a 48-lead LQFP (Low Profile Quad Flat Package) surface mount package, designated by the part number suffix 'WDSTZ'. This packaging is suitable for compact PCB layouts and is compatible with standard surface mount technology processes. Analog Devices Inc. ensures that the AD2S1210WDSTZ meets rigorous quality standards, providing reliable performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6509 $57.9054
13+ $7.9187 $102.9431
20+ $7.6712 $153.4240
27+ $7.4238 $200.4426
35+ $7.1763 $251.1705
47+ $6.4340 $302.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess