EN
  • EN
  • DE

AD241LJR

Part No AD241LJR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171112-AD241LJR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD241LJR CAD Model

Description

The AD241LJR is a high-performance analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the field of precision electronic components. This particular model is renowned for its exceptional accuracy, reliability, and ease of use, making it an excellent choice for a wide array of applications where precise digital representation of analog signals is crucial.

Key Features

  • Resolution: The AD241LJR boasts a high-resolution conversion capability, providing detailed digital output for the analog inputs it processes.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-frequency analog signals, making it suitable for demanding applications in both industrial and consumer electronics.
  • Input Range: The device offers a flexible input range, accommodating various signal levels for diverse application requirements.
  • Low Power Consumption: Designed for efficiency, the AD241LJR consumes minimal power, which is essential for battery-operated devices and energy-sensitive projects.
  • Interface: It features a user-friendly digital interface that allows for seamless integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The AD241LJR is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial control systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD241LJR is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by industry professionals. The robust design of the AD241LJR ensures that it can withstand challenging environmental conditions, including temperature variations and electrical noise, which are common in industrial settings.

Conclusion

The AD241LJR from Analog Devices Inc. represents a blend of advanced technology, precision engineering, and reliability. Whether for complex industrial applications or precision-sensitive projects, this ADC offers a solution that engineers and designers can trust to deliver accurate and consistent results.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Intersil
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7159 $61.3067
30+ $3.8704 $116.1120
47+ $3.7491 $176.2077
64+ $3.6279 $232.1856
83+ $3.5077 $291.1391
111+ $3.1439 $348.9729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess