Product Overview: AD22306 Temperature Sensor
The AD22306 from Analog Devices Inc. is a high-precision temperature sensor designed for accurate temperature measurement and control in a wide range of applications. This sensor provides a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, ensuring ease of interfacing with readout or control circuitry.
Key Features
- High Accuracy: The AD22306 offers excellent accuracy and stability, making it ideal for critical temperature monitoring tasks.
- Wide Temperature Range: This sensor is capable of measuring temperatures from -55°C to +150°C, catering to a broad spectrum of environments and conditions.
- Linear Voltage Output: Its output is a linear voltage that is directly proportional to the temperature, which simplifies analog to digital conversions and eliminates the need for complex calculations.
- Low Operating Current: Designed for efficiency, the AD22306 operates on a low quiescent current, making it suitable for battery-powered devices.
- Robust Package: The sensor is available in a rugged package that can withstand harsh industrial environments and ensures reliable performance over the product's lifespan.
Applications
The versatility of the AD22306 allows it to be used in a myriad of applications, including:
- Industrial process control
- Computer thermal monitoring
- Environmental monitoring
- Automotive systems
- Medical and scientific instrumentation
Technical Specifications
Parameter
Value
Temperature Range
-55°C to +150°C
Accuracy
±0.5°C (typical)
Output Voltage Scaling
10 mV/°C
Supply Voltage
4 V to 30 V
Quiescent Current
50 μA (typical)
For detailed product specifications, application circuits, and installation guidelines, please refer to the official AD22306 datasheet provided by Analog Devices Inc.