EN
  • EN
  • DE

AD22279-A-R2(ADXL78)

Part No AD22279-A-R2(ADXL78)
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 36321-AD22279-A-R2(ADXL78)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22279-A-R2(ADXL78) CAD Model

Description

The AD22279-A-R2, commonly known as the ADXL78, is a high-performance, low-power accelerometer manufactured by Analog Devices Inc. This precision sensor is designed to measure acceleration with a full-scale range of ±250g. It is part of Analog Devices' renowned series of MEMS accelerometers, which are widely acclaimed for their reliability and accuracy in various applications.

Key Features:

  • High Accuracy: The ADXL78 provides precise acceleration measurements with minimal zero-g offset and sensitivity errors, making it ideal for demanding applications where accuracy is crucial.
  • Wide Bandwidth: Featuring a signal bandwidth that can be set via external capacitors, the device allows users to tailor performance to specific application requirements.
  • Temperature Stability: The sensor offers excellent temperature stability for both zero-g bias and sensitivity, ensuring reliable performance across a wide temperature range.
  • Robust Design: Encased in a small, low-profile package, the ADXL78 is built to withstand harsh environments and is resistant to high shock survival, up to 10,000g.
  • Flexible Power Supply: Operating on a supply voltage range of 3.3V to 5V, the ADXL78 is versatile for integration into various system designs.
  • Analog Output: The accelerometer provides an analog voltage output that is proportional to acceleration, facilitating easy interface with analog-to-digital converters (ADCs) or other analog input systems.
  • Self-Test Feature: A built-in self-test capability allows for at-scale testing of the sensor, ensuring functionality and performance verification during system power-up or at regular intervals.

Applications:

The ADXL78 is highly suited for a broad range of applications, including but not limited to:

  • Vehicle dynamic controls
  • Electronic stability programs (ESP)
  • Shock and vibration monitoring
  • Machine health diagnostics
  • Sports and medical devices

With its robust construction and advanced features, the ADXL78 from Analog Devices Inc. is an excellent choice for engineers and designers who require a reliable and accurate accelerometer for their high-performance applications.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Vishay
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
ON Semiconductor
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6096 $58.8288
8+ $16.0903 $128.7224
12+ $15.5867 $187.0404
16+ $15.0843 $241.3488
20+ $14.5819 $291.6380
27+ $13.0734 $352.9818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess