EN
  • EN
  • DE

SLM3005GD5V

Part No SLM3005GD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238281-SLM3005GD5V
Ultra Librarian 3D Model Ultra Librarian SLM3005GD5V CAD Model

Description

The SLM3005GD5V is an obsolete optoelectronic circuit board indicator/array manufactured by Bivar Inc.

  • Standard Package: 100 pieces
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Industry: Optoelectronics
  • Purposes: Circuit board indication and array

You May Also Be Interested in

Dialight
LED PRISM 3MM RA HIEFF RED SMT
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED PRISM 2MM RA ALGAAS RED SMT
Need more? Email Us
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess