Product Overview: AD204KN from Analog Devices Inc.
The AD204KN is a high-performance, precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to deliver accurate electrical isolation for a wide range of applications where signal integrity and isolation are critical for safety and performance.
Key Features:
- High Voltage Isolation: The AD204KN provides outstanding isolation capabilities, ensuring that the input and output circuits are electrically separated, which is essential for protecting sensitive equipment and personnel from high voltage transients.
- Low Nonlinearity: With its low nonlinearity specifications, the AD204KN ensures precision signal transmission, minimizing distortion and preserving the integrity of the input signal across the isolation barrier.
- Wide Bandwidth: The device offers a wide bandwidth, making it suitable for various applications, including data acquisition systems, test equipment, and industrial process controls.
- High Common-Mode Rejection: The amplifier is designed to reject high levels of common-mode voltage, which is crucial in noisy environments where common-mode noise can significantly affect measurement accuracy.
- Robust Construction: Housed in a durable package, the AD204KN is built to withstand harsh industrial environments, ensuring reliable performance over a wide temperature range.
Applications:
The AD204KN is versatile and can be used in a multitude of applications, including:
- Isolated data acquisition systems
- Ground loop elimination
- Industrial process controls
- Medical instrumentation
- Signal conditioning modules
Technical Specifications:
Some of the notable technical specifications of the AD204KN include:
- Isolation Voltage: 2000 V RMS
- Input Impedance: High
- Output Voltage: Proportional to the input voltage
- Power Supply: ±15 V
- Operating Temperature Range: -25°C to +85°C
In conclusion, the AD204KN isolation amplifier from Analog Devices Inc. is a reliable and precise solution for applications requiring high isolation and signal integrity. Its robust design and comprehensive features make it an excellent choice for engineers and professionals in various industries.