EN
  • EN
  • DE

AD1988BXCPZ

Part No AD1988BXCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 6ADC / 10DAC Ch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171070-AD1988BXCPZ
Popularity Low
Supply and Demand Status Balance
Family Name AD1988
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1988BXCPZ CAD Model

Description

Product Overview: AD1988BXCPZ by Analog Devices Inc.

The AD1988BXCPZ is a high-performance audio codec from Analog Devices Inc., designed to deliver superior sound quality for a wide range of applications. This integrated circuit is part of the SoundMAX® line, which is renowned for providing crystal-clear audio in personal computers, gaming systems, and multimedia setups.

Key Features

  • High-Definition Audio: The AD1988BXCPZ conforms to the Intel high-definition audio specification, ensuring compatibility with advanced multimedia systems and delivering audio with exceptional clarity and fidelity.
  • Multi-Streaming Capabilities: This codec supports simultaneous playback and recording of multiple audio streams, allowing users to enjoy a complex audio experience with minimal interference between channels.
  • SoundMAX® Software: Accompanied by Analog Devices' proprietary software, the codec provides features such as noise cancellation, beamforming, and echo suppression to enhance the audio experience.
  • Flexible I/O Options: The device includes a variety of input and output options, making it suitable for a broad range of audio applications, from high-end home theater systems to professional audio workstations.

Technical Specifications

  • Channels: Multiple-channel audio support for immersive sound experiences.
  • Resolution: High-resolution audio with 24-bit pulse-code modulation (PCM) for pristine audio reproduction.
  • Sampling Rate: Supports sampling rates up to 192 kHz, allowing for high-fidelity playback of even the most demanding audio content.
  • Interface: The AD1988BXCPZ interfaces with systems through a high-speed serial link, compatible with Intel's HD Audio bus interface.

Applications

The versatile nature of the AD1988BXCPZ makes it an ideal choice for a variety of applications, including:

  • High-end personal computing audio systems
  • Professional audio workstations
  • Home theater systems
  • Gaming consoles
  • Multimedia entertainment setups

With its robust feature set and adherence to Analog Devices' strict quality standards, the AD1988BXCPZ audio codec stands out as a top choice for any application requiring impeccable audio quality and performance.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess