EN
  • EN
  • DE

AD1988BJCPZ-03J

Part No AD1988BJCPZ-03J
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171066-AD1988BJCPZ-03J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD1988BJCPZ-03J CAD Model

Description

The AD1988BJCPZ-03J is a high-performance audio codec from the esteemed manufacturer Analog Devices Inc. This integrated circuit is designed to deliver an exceptional audio experience for a wide range of applications. With its advanced features and superior sound quality, it is ideal for use in multimedia systems, home theater setups, and professional audio workstations.

Key Features

  • SoundMAX Technology: The AD1988BJCPZ-03J incorporates Analog Devices' proprietary SoundMAX technology, which enhances audio playback to produce clear and precise sound.
  • Multi-Channel Audio: This codec supports multiple audio channels, providing a rich and immersive surround sound experience.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, the AD1988BJCPZ-03J ensures minimal noise and distortion, delivering pure audio signals for high-fidelity sound.
  • Integrated Jack Sensing: The integrated jack sensing feature automatically detects the presence of audio jacks and helps to simplify the configuration of audio connections.
  • Energy Efficient: Designed with power efficiency in mind, this codec consumes low power, making it suitable for energy-conscious applications without compromising on performance.

Applications

The versatility of the AD1988BJCPZ-03J allows it to be used in a variety of settings, including:

  • Personal Computers
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

The AD1988BJCPZ-03J boasts a range of technical specs that make it a top choice for audio codec requirements:

  • High-Definition Audio
  • 24-bit DACs and ADCs
  • 192 kHz Sampling Rate
  • Multiple Streams for Independent Audio Processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD1988BJCPZ-03J is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it can handle the demands of even the most advanced audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1328 $61.5936
28+ $4.2123 $117.9444
43+ $4.0806 $175.4658
59+ $3.9489 $232.9851
76+ $3.8173 $290.1148
102+ $3.4223 $349.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess