EN
  • EN
  • DE

AD1985JST

Part No AD1985JST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description AC ’97 SoundMAX Codec / General Purpose Audio Codec 2ADC / 6DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171052-AD1985JST
Popularity Medium
Supply and Demand Status Balance
Family Name AD1985
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1985JST CAD Model

Description

The AD1985JST is an advanced audio codec from Analog Devices Inc., which is part of their acclaimed SoundMAX® line. Designed to deliver high-quality audio performance for consumer electronics, the AD1985JST stands out with its impressive sound reproduction capabilities and a wide array of features. This codec is ideal for an extensive range of audio applications, including desktop and laptop computers, sound systems, and other multimedia setups.

Key Features

  • High Definition Audio - Ensures premium audio quality for a superior listening experience.
  • Integrated headphone amplifiers - Provides robust sound output directly to headphones.
  • Advanced power management - Optimizes power usage for energy-efficient operation.
  • 3D audio support - Creates an immersive sound environment with multi-streaming capabilities.
  • Automatic jack sensing - Simplifies user setup by detecting connected audio devices.
  • SPDIF output support - Enables digital audio transfer for pristine sound quality.

Performance and Quality

The AD1985JST codec delivers a high-fidelity audio experience with its ability to support multiple audio channels at high resolution. It features a Signal-to-Noise Ratio (SNR) that ensures clear and crisp audio, minimizing background noise and distortion. The device's integrated headphone amplifiers also provide a powerful output, making it suitable for driving a wide range of headphones.

Compatibility and Integration

Engineered for seamless integration, the AD1985JST is compatible with a variety of audio standards and can be easily incorporated into existing systems. Its support for SPDIF output allows for easy connection to home theater systems, providing a digital audio experience that is second to none.

Applications

With its versatile performance, the AD1985JST from Analog Devices Inc. is an excellent choice for a multitude of audio applications. These include high-end audio playback on desktop and laptop computers, professional audio workstations, and sophisticated sound systems in entertainment setups.

Overall, the AD1985JST codec is a testament to Analog Devices Inc.'s commitment to providing high-performance audio solutions that cater to the needs of audiophiles and general users alike. Its combination of audio quality, features, and ease of integration make it a top choice for enhancing any audio experience.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess