EN
  • EN
  • DE

AD1984AXCPZ

Part No AD1984AXCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171049-AD1984AXCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1984AXCPZ CAD Model

Description

Product Overview: AD1984AXCPZ by Analog Devices Inc.

The AD1984AXCPZ is a high-performance audio codec from Analog Devices Inc. that offers an exceptional audio experience for computers and digital audio systems. This integrated circuit is designed to deliver superior sound quality through its advanced features and specifications, making it an ideal choice for audio enthusiasts and professional users alike.

Key Features

  • High Definition Audio: The AD1984AXCPZ conforms to the High Definition Audio Specification, ensuring compatibility with a wide range of audio formats and delivering high-fidelity sound.
  • Multiple Audio Streams: It supports multiple audio streams, allowing simultaneous playback and recording with clear separation.
  • SoundMAX Technology: Equipped with SoundMAX technology, it enhances audio playback and provides advanced features such as noise cancellation and beamforming for microphone inputs.
  • Energy Efficient: The codec is designed with power management in mind, featuring low-power consumption modes to extend battery life in portable devices.

Technical Specifications

  • Audio Channels: It provides multiple stereo channels, enabling rich surround sound experiences.
  • Resolution & Sampling Rate: With a high-resolution 24-bit DAC and ADC, and sampling rates up to 192 kHz, the AD1984AXCPZ ensures detailed and accurate audio reproduction.
  • Signal-to-Noise Ratio: The device boasts an impressive signal-to-noise ratio (SNR), minimizing background noise and ensuring clear audio output.
  • Interface: It features a digital interface that is compatible with most CPUs and chipsets, ensuring easy integration into system designs.

Applications

The AD1984AXCPZ is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Professional audio workstations
  • Home theater systems
  • Digital music instruments

With its exceptional audio capabilities, the AD1984AXCPZ from Analog Devices Inc. stands out as a top-tier audio codec for any application demanding high-quality sound. Its combination of audio performance, power efficiency, and advanced features ensure that it can meet the requirements of even the most discerning audiophiles and professionals.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ams
Lowest to $3.2271
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1238 $63.3714
7+ $17.3319 $121.3233
11+ $16.7902 $184.6922
15+ $16.2485 $243.7275
19+ $15.7068 $298.4292
25+ $14.0829 $352.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess