EN
  • EN
  • DE

AD1983JCPZ-REEL

Part No AD1983JCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description HD Audio SoundMAX Codec / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171045-AD1983JCPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1983
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1983JCPZ-REEL CAD Model

Description

The AD1983JCPZ-REEL is a high-performance audio codec from Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is designed to deliver a superior audio experience for a wide range of applications, including computer audio systems, multimedia workstations, and other audio-enabled products.

Key Features:

  • High Definition Audio: The AD1983JCPZ-REEL conforms to the High Definition Audio Specification, providing clear and crisp sound reproduction that meets the demands of modern multimedia applications.
  • Multi-Channel Support: This codec supports multiple audio channels, allowing for a rich surround sound experience and enhancing the audio depth and dimension in games, movies, and music.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1983JCPZ-REEL is ideal for use in portable devices where battery life is critical.
  • Integrated Headphone Amplifier: It includes an integrated headphone amplifier that ensures high-quality audio output even when using headphones or earbuds.
  • Flexible Connectivity: The device offers a variety of connectivity options, including S/PDIF output, which enables a digital connection to external audio processing equipment.
  • Automatic Jack Sensing: With automatic jack sensing, the codec can detect the presence of plugs in audio jacks, simplifying the user experience by eliminating manual configuration.

Package and Availability:

The AD1983JCPZ-REEL comes in a lead-free, 48-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for automated assembly processes. As part of the REEL packaging, it is provided in tape and reel form, facilitating bulk handling for manufacturing and ensuring safe delivery and storage.

Applications:

Given its feature set and performance, the AD1983JCPZ-REEL is an excellent choice for a variety of applications, including:

  • Desktop and Laptop Computers
  • Multimedia Workstations
  • Home Theater Systems
  • Portable Audio Devices
  • Gaming Consoles

In summary, the AD1983JCPZ-REEL from Analog Devices Inc. is a versatile, high-quality audio codec that offers the perfect blend of audio performance, power efficiency, and advanced features for an immersive audio experience in today's digital world.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
ams
Lowest to $3.2687
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $16.3637
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8002 $62.4026
30+ $3.9386 $118.1580
46+ $3.8161 $175.5406
63+ $3.6925 $232.6275
81+ $3.5701 $289.1781
109+ $3.2005 $348.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess