The TPSV337M010R0500 is a surface-mount solid electrolytic capacitor manufactured by AVX Corporation. It is part of the TPS series, which is recognized for its robust performance and reliability in various demanding applications. The TPSV337M010R0500 is specifically designed to provide a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of operating temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV337M010R0500 features a capacitance of 330µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 10V DC. The ESR is rated at 500 mΩ (milliohms). The operating temperature range is between -55°C and +105°C. The component is housed in a standard EIA 2917 (7343 metric) case, which facilitates compatibility with automated surface mount assembly processes. The solid polymer electrolyte used in this capacitor provides excellent electrical stability and eliminates the risk of drying out, which is a common failure mode in wet electrolytic capacitors, thus ensuring long-term reliability. The low ESR characteristic enables it to handle high ripple currents, making it suitable for power supplies and DC-DC converters where efficient energy storage and filtering are critical. Consulting the datasheet is crucial for detailed derating information and performance characteristics under varying operating conditions.