EN
  • EN
  • DE

AD1981BJST

Part No AD1981BJST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO MICPREAMP 48LQFP / Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bag
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 85 / 90
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 3V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1981
Standard Package 86 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553031-AD1981BJST
Ultra Librarian 3D Model Ultra Librarian AD1981BJST CAD Model

Description

The AD1981BJST is a high-performance, integrated audio codec from Analog Devices Inc., designed to deliver superior audio quality for a wide range of applications. This codec is part of Analog Devices' SoundMAX line of audio products, which are renowned for their excellent signal processing and sound reproduction capabilities.

Key Features:

  • High-Quality Audio: With its advanced signal processing techniques, the AD1981BJST ensures crystal-clear audio output, making it an ideal choice for multimedia applications, gaming, and professional audio editing.
  • AC'97 2.3 Compatible: The device complies with the AC'97 2.3 specifications, ensuring compatibility with a broad range of audio systems and software.
  • Multiple Channels: It supports a 48 kHz stereo DAC (Digital-to-Analog Converter) and a 48 kHz stereo ADC (Analog-to-Digital Converter), allowing for high-fidelity sound recording and playback.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1981BJST is suitable for portable devices where battery life is critical.
  • Integrated Headphone Amplifier: The inclusion of an integrated headphone amplifier means that it can drive headphones directly, without the need for additional components.
  • Flexible Mixing: It offers a wide range of mixing capabilities for inputs and outputs, providing versatility in audio routing and signal management.
  • Programmable Jack Sensing: The codec features programmable jack sensing, which allows for automatic detection of connected audio devices, simplifying user configuration.

Applications:

The AD1981BJST is suitable for a variety of audio applications, including:

  • Desktop and Laptop Computers
  • Professional Audio Workstations
  • Portable Audio Devices
  • Home Theater Systems
  • Automotive Audio Systems

The AD1981BJST from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for any application requiring reliable and high-quality audio processing.

You May Also Be Interested in

Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess