EN
  • EN
  • DE

AD1974WBSTZ

Part No AD1974WBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features ADC, Audio 24 b 192k I²S 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD1974
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859411-AD1974WBSTZ
Ultra Librarian 3D Model Ultra Librarian AD1974WBSTZ CAD Model

Description

AD1974WBSTZ - High-Performance, Multichannel Audio ADC

The AD1974WBSTZ is a state-of-the-art audio analog-to-digital converter (ADC) from Analog Devices Inc., designed for professional and high-fidelity audio systems. This high-performance ADC is well-suited for a wide range of applications including digital mixing consoles, digital audio effects processors, and multichannel audio systems.

Key Features:

  • High-Resolution Audio: The AD1974WBSTZ delivers 24-bit conversion accuracy, ensuring high-definition audio capture for the most demanding applications.
  • Multi-Channel Support: It supports up to four ADC channels, making it ideal for systems that require simultaneous recording of multiple audio sources.
  • Low Latency: With its low-latency ADC architecture, this device is perfect for live sound applications and real-time audio processing.
  • Flexible Sample Rates: The ADC can operate over a wide range of sample rates, accommodating various audio standards and recording requirements.
  • Integrated PLL: The onboard phase-locked loop (PLL) simplifies the system design by reducing the number of external components needed for clock generation.

Performance Specifications:

  • Dynamic Range: Provides an exceptional dynamic range, ensuring low noise and high signal fidelity.
  • THD+N: Total Harmonic Distortion plus Noise is minimized, preserving the integrity of the original audio signal.

Package and Integration:

The AD1974WBSTZ comes in a compact LQFP-48 package, which is conducive to space-constrained designs. Its pin configuration and digital interfaces are engineered for easy integration into existing audio systems. The device also features a serial output port that can be configured for a variety of audio interface formats, offering versatility in system design.

Applications:

  • Professional Audio Recording
  • Multichannel Audio Systems
  • Digital Mixing Consoles
  • Audio Effects Processors
  • Sound Reinforcement Systems

Overall, the AD1974WBSTZ from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for audio professionals seeking to capture pristine quality sound.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess