The AD1941XSTZ from Analog Devices Inc. is a state-of-the-art audio digital signal processor (DSP) designed to deliver high-quality sound enhancement and noise reduction in a wide range of audio applications. This powerful DSP is ideal for use in automotive audio systems, home theater systems, professional audio equipment, and other sophisticated audio processing applications.
Key Features:
- High Performance: The AD1941XSTZ is built to handle complex audio processing tasks with ease, ensuring crystal-clear sound output.
- Flexible Programming: With its programmable architecture, users can tailor the DSP to meet the specific needs of their audio application.
- Integrated SigmaDSP® Core: This core allows for efficient data processing and supports a range of audio algorithms.
- Multiple Input/Output Channels: The device supports multiple channels, providing versatility in handling various audio sources and outputs.
- Low Power Consumption: Designed with power efficiency in mind, the AD1941XSTZ is suitable for applications where energy consumption is a concern.
Technical Specifications:
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
AD1941XSTZ |
| Core Processor |
SigmaDSP |
| Operating Temperature |
-40°C ~ 85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
48-LQFP |
The AD1941XSTZ is available in a 48-lead LQFP (Low-profile Quad Flat Package) that is suitable for surface mounting, allowing for integration into a variety of modern circuit board layouts. This DSP is designed for reliability and performance, operating effectively across a wide temperature range, making it a robust choice for demanding audio processing environments.
For developers and audio engineers looking to push the boundaries of audio quality and performance, the AD1941XSTZ by Analog Devices Inc. offers a powerful and flexible solution that can be programmed to deliver the perfect audio experience.